Murata Electronics Resonators CSTCR6M40G53-R0

Description
CER RESONATOR
Description
CER RESONATOR

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR

CER RESONATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTCR6M40G53-R0
Product Name Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-4.00-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ASD XO (Standard) Crystal - ASD-12.000MHZ-LC-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 50 ppm
View Details
4 suppliers