Murata Electronics Oscillators - CSTCR6M25G53-R0 CSTCR6M25G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867406-CSTCR6M25G53- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 867406-CSTCR6M25G53- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSTCR6M25G53-R0 - 867406-CSTCR6M25G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSTCR6M25G53-R0
867406-CSTCR6M25G53-R0
Oscillators - CSTCR6M25G53-R0 867406-CSTCR6M25G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 867406-CSTCR6M25G53- R0 Series: * Features: Resonator Surface Mount Package: Reel - TR Package: 3-SMD, Non-Standard Mounting: Surface Mount Family Name: CSTCR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 867406-CSTCR6M25G53-R0
Series: *
Features: Resonator Surface Mount
Package: Reel - TR
Package: 3-SMD, Non-Standard
Mounting: Surface Mount
Family Name: CSTCR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Resonators CSTCR6M25G53-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators
Product Number 867406-CSTCR6M25G53-R0 CSTCR6M25G53-R0
Product Name Oscillators - CSTCR6M25G53-R0 Ceramic Resonators
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-16-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-6030C-219R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TPL5010DDCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers