Murata Power Solutions Resonators CSTCR6M00G55Z-R0

Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-CSTCR6M00G55Z-R0CT-ND - DigiKey
Thief River Falls, MN, United States
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M00G55Z-R0TR-ND - DigiKey
Thief River Falls, MN, United States
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-CSTCR6M00G55Z-R0DKR-ND - DigiKey
Thief River Falls, MN, United States
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.3% 50 Ohms -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CER RES

CER RES

Supplier's Site
Surface Mount Resonator; Frequency Murata - 69AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5699
Surface Mount Resonator; Frequency Murata 69AC5699
SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.3%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.3%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resonators Resonators Resonators
Product Number 490-CSTCR6M00G55Z-R0CT-ND CSTCR6M00G55Z-R0 69AC5699
Product Name Resonators Resonators Surface Mount Resonator; Frequency Murata
Resonator Type Ceramic Ceramic RC Resonator
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount
Features / Standards Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-6-34QN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ASDMB XO (Standard) MEMS - ASDMB-10.000MHZ-XY-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
Frequency Stability 10 ppm
View Details
5 suppliers