Murata Power Solutions Resonators CSTCR6M00G55B-R0

Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7865-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7865-2-ND
Resonators 490-7865-2-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7865-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7865-6-ND
Resonators 490-7865-6-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7865-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7865-1-ND
Resonators 490-7865-1-ND
6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

6MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site
Surface Mount Resonator; Frequency Murata - 69AC5698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5698
Surface Mount Resonator; Frequency Murata 69AC5698
SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.15%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:6MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:50ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.15%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 6.0000MHZ 39PF SMD

CERAMIC RES 6.0000MHZ 39PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators
Product Number 490-7865-2-ND CSTCR6M00G55B-R0 69AC5698 CSTCR6M00G55B-R0
Product Name Resonators Resonators Surface Mount Resonator; Frequency Murata Resonators
Resonator Type Ceramic Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X912-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
ABS07W kHz Crystal (Tuning Fork) - ABS07W-32.768KHZ-K-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 3 pF
View Details
5 suppliers