Murata Electronics Resonators - CSTCR6M00G53A-R0 CSTCR6M00G53A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752732-CSTCR6M00G53A -R0 Packaging: Tape and Reel Mounting Style: SMD Height: 0.047" (1.19mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 752732-CSTCR6M00G53A -R0 Packaging: Tape and Reel Mounting Style: SMD Height: 0.047" (1.19mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCR6M00G53A-R0 - 752732-CSTCR6M00G53A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCR6M00G53A-R0
752732-CSTCR6M00G53A-R0
Resonators - CSTCR6M00G53A-R0 752732-CSTCR6M00G53A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 752732-CSTCR6M00G53A -R0 Packaging: Tape and Reel Mounting Style: SMD Height: 0.047" (1.19mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 752732-CSTCR6M00G53A-R0
Packaging: Tape and Reel
Mounting Style: SMD
Height: 0.047" (1.19mm)
Categories: Crystals, Oscillators, Resonators
Manufacturer Package: 3-SMD, Non-Standard
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 752732-CSTCR6M00G53A-R0 CSTCR6M00G53A-R0
Product Name Resonators - CSTCR6M00G53A-R0 Resonators
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-286.363-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 28.64 MHz
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
AMPM XO (Standard) MEMS - AMPMGEB-2.5000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.5 MHz
Frequency Stability 50 ppm
View Details
2 suppliers