MURATA ELECTRONICS
CSTCR5M76G55-R0 -- RESONATORS
Murata Electronics
Resonators
CSTCR5M76G55-R0
Description
CER RESONATOR
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTCR5M76G55-R0 |
|
Product Name
|
Resonators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
38.4 MHz
View Details
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Frequency Stability
30 ppm
View Details
5 suppliers