Murata Power Solutions Ceramic Resonators CSTCR5M00G53-R0

Description
Murata CSTCR5M00G53-R0 Ceramic Resonator
Request a Quote Datasheet
Description
Murata CSTCR5M00G53-R0 Ceramic Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763673
Ceramic Resonators 2763673
Murata CSTCR5M00G53-R0 Ceramic Resonator

Murata CSTCR5M00G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763673P
Ceramic Resonators 2763673P
Murata CSTCR5M00G53-R0 Ceramic Resonator

Murata CSTCR5M00G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763672
Ceramic Resonators 2763672
Murata CSTCR5M00G53-R0 Ceramic Resonator

Murata CSTCR5M00G53-R0 Ceramic Resonator

Supplier's Site
Resonators - 490-1203-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-2-ND
Resonators 490-1203-2-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1203-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-1-ND
Resonators 490-1203-1-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1203-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1203-6-ND
Resonators 490-1203-6-ND
5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

5MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 5.0000MHZ 15PF SMD

CERAMIC RES 5.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 2763673 490-1203-2-ND CSTCR5M00G53-R0
Product Name Ceramic Resonators Resonators Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor
Frequency 5 MHz 5 MHz
Frequency Tolerance 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-80-8-30BQ-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
4 suppliers
SMD Seam Welded Crystal Resonator - SMCE-3225 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 156 MHz
View Details
SAW Filter - WF994A0056RC - NDK
Specs
Resonator Type SAW
Package / Form Factor Through Hole; 25.5×13.5×6.4mm
Features / Standards RoHS; Lead-Free
View Details