Murata Electronics Resonators CSTCR4M91G55B-R0

Description
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7863-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7863-2-ND
Resonators 490-7863-2-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7863-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7863-6-ND
Resonators 490-7863-6-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-7863-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7863-1-ND
Resonators 490-7863-1-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.9100MHZ 39PF SMD

CERAMIC RES 4.9100MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-7863-2-ND CSTCR4M91G55B-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-390-CDX-1932 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 39 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
ABM11W MHz Crystal - ABM11W-48.0000MHZ-7-K1Z-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
5 suppliers