Murata Electronics Resonators CSTCR4M91G55A-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCR4M91G55A-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - CSTCR4M91G55A-R0 - 752731-CSTCR4M91G55A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCR4M91G55A-R0
752731-CSTCR4M91G55A-R0
Resonators - CSTCR4M91G55A-R0 752731-CSTCR4M91G55A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 752731-CSTCR4M91G55A -R0 Packaging: Tape and Reel Mounting Style: SMD Height: 0.047" (1.19mm) Categories: Crystals, Oscillators, Resonators Manufacturer Package: 3-SMD, Non-Standard Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 752731-CSTCR4M91G55A-R0
Packaging: Tape and Reel
Mounting Style: SMD
Height: 0.047" (1.19mm)
Categories: Crystals, Oscillators, Resonators
Manufacturer Package: 3-SMD, Non-Standard
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number CSTCR4M91G55A-R0-ND 752731-CSTCR4M91G55A-R0 CSTCR4M91G55A-R0
Product Name Resonators Resonators - CSTCR4M91G55A-R0 Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
SAW Resonator (2-Port) - Q38 2-port (3.8mm x 3.8mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details