Murata Power Solutions Resonators CSTCR4M91G55-R0

Description
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-16665-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-16665-2-ND
Resonators 490-16665-2-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-16665-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-16665-6-ND
Resonators 490-16665-6-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-16665-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-16665-1-ND
Resonators 490-16665-1-ND
4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 39pF ±0.1% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Surface Mount Resonator; Frequency Murata - 69AC5695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
69AC5695
Surface Mount Resonator; Frequency Murata 69AC5695
SURFACE MOUNT RESONATOR; Frequency:4.915MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:4.915MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.9100MHZ 39PF SMD

CERAMIC RES 4.9100MHZ 39PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-16665-2-ND 69AC5695 CSTCR4M91G55-R0
Product Name Resonators Surface Mount Resonator; Frequency Murata Resonators
Resonator Type Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-A - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 40 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details
ABM8W MHz Crystal - ABM8W-25.0000MHZ-4-D1X-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
5 suppliers