Murata Electronics Resonators CSTCR4M91G53A-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCR4M91G53A-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators 4.91MHz 5% 15pF - 535-CSTCR4M91G53A-R0 - Utmel Electronic Limited
Hong Kong, China
Resonators 4.91MHz 5% 15pF
535-CSTCR4M91G53A-R0
Resonators 4.91MHz 5% 15pF 535-CSTCR4M91G53A-R0
Resonators 4.91MHz 5% 15pF

Resonators 4.91MHz 5% 15pF

Supplier's Site
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number CSTCR4M91G53A-R0-ND 535-CSTCR4M91G53A-R0 CSTCR4M91G53A-R0
Product Name Resonators Resonators 4.91MHz 5% 15pF Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS; Lead-Free
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Resonators - X904-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 360 MHz
View Details