Murata Power Solutions Ceramic Resonators CSTCR4M91G53-R0

Description
Murata CSTCR4M91G53-R0 Ceramic Resonator
Request a Quote Datasheet
Description
Murata CSTCR4M91G53-R0 Ceramic Resonator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 2763671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763671P
Ceramic Resonators 2763671P
Murata CSTCR4M91G53-R0 Ceramic Resonator

Murata CSTCR4M91G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763671
Ceramic Resonators 2763671
Murata CSTCR4M91G53-R0 Ceramic Resonator

Murata CSTCR4M91G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763670
Ceramic Resonators 2763670
Murata CSTCR4M91G53-R0 Ceramic Resonator

Murata CSTCR4M91G53-R0 Ceramic Resonator

Supplier's Site
Resonators - 490-1202-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1202-6-ND
Resonators 490-1202-6-ND
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1202-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1202-1-ND
Resonators 490-1202-1-ND
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1202-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1202-2-ND
Resonators 490-1202-2-ND
4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.91MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.9100MHZ 15PF SMD

CERAMIC RES 4.9100MHZ 15PF SMD

Supplier's Site
Resonator, Piezoelectric, 4.915Mhz, Smd; Frequency Murata - 25M8757 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 4.915Mhz, Smd; Frequency Murata
25M8757
Resonator, Piezoelectric, 4.915Mhz, Smd; Frequency Murata 25M8757
RESONATOR, PIEZOELECTRIC, 4.915MHZ, SMD; Frequency:4.91MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:2mm RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 4.915MHZ, SMD; Frequency:4.91MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; External Depth:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.9100MHZ 15PF SMD

CERAMIC RES 4.9100MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 2763671P 490-1202-6-ND CSTCR4M91G53-R0 25M8757 CSTCR4M91G53-R0
Product Name Ceramic Resonators Resonators Resonators Resonator, Piezoelectric, 4.915Mhz, Smd; Frequency Murata Resonators
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS
Frequency 4.91 MHz 4.91 MHz 4.91 MHz 4.91 MHz
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X934TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details