Murata Electronics Resonators - CSTCR4M80G55-R0 CSTCR4M80G55-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737741-CSTCR4M80G55- R0 Manufacturer Homepage: www.murata.com Reference case: 4520 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 737741-CSTCR4M80G55- R0 Manufacturer Homepage: www.murata.com Reference case: 4520 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCR4M80G55-R0 - 737741-CSTCR4M80G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCR4M80G55-R0
737741-CSTCR4M80G55-R0
Resonators - CSTCR4M80G55-R0 737741-CSTCR4M80G55-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 737741-CSTCR4M80G55- R0 Manufacturer Homepage: www.murata.com Reference case: 4520 Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 737741-CSTCR4M80G55-R0
Manufacturer Homepage: www.murata.com
Reference case: 4520
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Resonators CSTCR4M80G55-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 737741-CSTCR4M80G55-R0 CSTCR4M80G55-R0
Product Name Resonators - CSTCR4M80G55-R0 Ceramic Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-20.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details