Murata Electronics
Resonators
CSTCR4M42G55-R0
Description
Resonator Surface Mount
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Surface Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTCR4M42G55-R0-ND |
CSTCR4M42G55-R0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Surface Mount; 3-SMD, Non-Standard
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards
Lead-Free
View Details
2 suppliers
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
50 MHz
View Details
Resonator Type
XO (Standard)
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency
25 MHz
View Details