Murata Electronics Resonators CSTCR4M20G55B-R0

Description
CER RES
Description
CER RES

Suppliers

Company
Product
Description
Supplier Links
CER RES

CER RES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTCR4M20G55B-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2520S33-120-FN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
AMPM XO (Standard) MEMS - AMPMADC-44.0000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 44 MHz
Frequency Stability 25 ppm
View Details
2 suppliers