Murata Power Solutions Resonators CSTCR4M19G53-R0

Description
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1201-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1201-6-ND
Resonators 490-1201-6-ND
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1201-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1201-2-ND
Resonators 490-1201-2-ND
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1201-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1201-1-ND
Resonators 490-1201-1-ND
4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4.19MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Surface Mount Resonator; Frequency Murata - 99AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Resonator; Frequency Murata
99AC3907
Surface Mount Resonator; Frequency Murata 99AC3907
SURFACE MOUNT RESONATOR; Frequency:4.194MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

SURFACE MOUNT RESONATOR; Frequency:4.194MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CERALOCK CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.1900MHZ 15PF SMD

CERAMIC RES 4.1900MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-1201-6-ND 99AC3907 CSTCR4M19G53-R0
Product Name Resonators Surface Mount Resonator; Frequency Murata Resonators
Resonator Type Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Ceramic Resonators - ECS-CTE - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 8 to 12 MHz
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
SAW Resonator (2-Port) - Q50 2-port (5.0mm x 5.0mm) - Jauch Quartz America, Inc.
Specs
Resonator Type SAW
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details