Murata Electronics
Resonators
CSTCR4M09G53-R0
Description
Resonator Surface Mount
-
DigiKey
-
DigiKey
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Surface Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
490-CSTCR4M09G53-R0DKR-ND |
CSTCR4M09G53-R0 |
|
Product Name
|
Resonators |
Resonators |
|
Resonator Type
|
Ceramic
|
Ceramic
|
|
Package / Form Factor
|
Surface Mount; 3-SMD, Non-Standard
|
Surface Mount; Surface Mount
|
|
Features / Standards
|
Lead-Free; Built-in Capacitor
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Resonator Type
Ceramic
Frequency Tolerance
1 %
View Details
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
0.0328 MHz
View Details
5 suppliers
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details
Jauch Quartz America, Inc.
Resonator Type
SAW
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details