Murata Power Solutions Ceramic Resonators CSTCR4M00G55Z-R0

Description
Murata CSTCR4M00G55Z-R0
Request a Quote Datasheet
Description
Murata CSTCR4M00G55Z-R0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators - 6240614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
6240614
Ceramic Resonators 6240614
Murata CSTCR4M00G55Z-R0

Murata CSTCR4M00G55Z-R0

Supplier's Site
Ceramic Resonators - 1669578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
1669578
Ceramic Resonators 1669578
Murata CSTCR4M00G55Z-R0

Murata CSTCR4M00G55Z-R0

Supplier's Site
Resonators - 490-11072-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11072-1-ND
Resonators 490-11072-1-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-11072-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11072-2-ND
Resonators 490-11072-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - 490-11072-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11072-6-ND
Resonators 490-11072-6-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata - 45Y4899 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata
45Y4899
Resonator, Ceramic, 4Mhz, Smd; Frequency Murata 45Y4899
RESONATOR, CERAMIC, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.2%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

RESONATOR, CERAMIC, 4MHZ, SMD; Frequency:4MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:-; Frequency Stability:± 0.2%; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 6240614 490-11072-1-ND CSTCR4M00G55Z-R0 45Y4899 CSTCR4M00G55Z-R0
Product Name Ceramic Resonators Resonators Resonators Resonator, Ceramic, 4Mhz, Smd; Frequency Murata Resonators
Package / Form Factor Cap chip Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free; Built-in Capacitor RoHS
Frequency Tolerance 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1807-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 387 MHz
View Details