Murata Electronics Ceramic Resonators CSTCR4M00G55B95-R0

Description
Ceramic Resonators
Description
Ceramic Resonators

Suppliers

Company
Product
Description
Supplier Links
Ceramic Resonators CSTCR4M00G55B95-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site
CER RES

CER RES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators
Product Number CSTCR4M00G55B95-R0 CSTCR4M00G55B95-R0
Product Name Ceramic Resonators Resonators
Frequency 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR1-6.00-A-TR - 808336-ECS-SR1-6.00-A-TR - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Package / Form Factor Surface Mount
Frequency 6 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABS07AIG kHz Crystal (Tuning Fork) - ABS07AIG-32.768KHZ-9-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 9 pF
View Details
5 suppliers