Murata Power Solutions Resonators CSTCR4M00G53-R0

Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1200-6-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1200-6-ND
Resonators 490-1200-6-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1200-1-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1200-1-ND
Resonators 490-1200-1-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 490-1200-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1200-2-ND
Resonators 490-1200-2-ND
4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% 60 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Ceramic Resonators - 2763667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763667P
Ceramic Resonators 2763667P
Murata CSTCR4M00G53-R0 Ceramic Resonator

Murata CSTCR4M00G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763667
Ceramic Resonators 2763667
Murata CSTCR4M00G53-R0 Ceramic Resonator

Murata CSTCR4M00G53-R0 Ceramic Resonator

Supplier's Site
Ceramic Resonators - 2763666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ceramic Resonators
2763666
Ceramic Resonators 2763666
Murata CSTCR4M00G53-R0 Ceramic Resonator

Murata CSTCR4M00G53-R0 Ceramic Resonator

Supplier's Site
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site
CERAMIC RES 4.0000MHZ 15PF SMD

CERAMIC RES 4.0000MHZ 15PF SMD

Supplier's Site Datasheet
Resonator, Smd, 4.0Mhz; Frequency Murata - 16M1634 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Smd, 4.0Mhz; Frequency Murata
16M1634
Resonator, Smd, 4.0Mhz; Frequency Murata 16M1634
RESONATOR, SMD, 4.0MHZ; Frequency:4MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature Min:-20°C; RoHS Compliant: Yes

RESONATOR, SMD, 4.0MHZ; Frequency:4MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:60ohm; Frequency Tolerance:± 0.5%; Product Range:CSTCR Series; Frequency Stability:± 0.2%; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-1200-6-ND 2763667P CSTCR4M00G53-R0 CSTCR4M00G53-R0 16M1634
Product Name Resonators Ceramic Resonators Resonators Resonators Resonator, Smd, 4.0Mhz; Frequency Murata
Resonator Type Ceramic Ceramic Ceramic RC Resonator
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free; Built-in Capacitor RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
SMD Seam Welded Crystal Resonator - SMCE-1210 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.2 x 1.0mm
Features / Standards RoHS; Lead-Free
Frequency 24 to 100 MHz
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 395 MHz
View Details