Murata Power Solutions Crystals, Oscillators, Resonators - Resonators CSTCR4M00G15L99-R0

Description
Win Source Part Number: 986765-CSTCR4M00G15L 99-R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCR Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 39 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.08% Frequency Tolerance: ±0.1% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7861-2,490-7861- 1,CSTCR4M00G15L99-R0 -ND,490-7861-6 Base Product Number: CSTCR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 986765-CSTCR4M00G15L 99-R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCR Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 39 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.08% Frequency Tolerance: ±0.1% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7861-2,490-7861- 1,CSTCR4M00G15L99-R0 -ND,490-7861-6 Base Product Number: CSTCR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 986765-CSTCR4M00G15L99-R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
986765-CSTCR4M00G15L99-R0
Crystals, Oscillators, Resonators - Resonators 986765-CSTCR4M00G15L99-R0
Win Source Part Number: 986765-CSTCR4M00G15L 99-R0 Category: Crystals, Oscillators, Resonators>Resonator s Series: CERALOCK® CSTCR Type: Ceramic Features: Built in Capacitor Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 39 pF Frequency: 4 MHz Height: 0.047" (1.19mm) Frequency Stability: ±0.08% Frequency Tolerance: ±0.1% Package / Case: 3-SMD, Non-Standard Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-7861-2,490-7861- 1,CSTCR4M00G15L99-R0 -ND,490-7861-6 Base Product Number: CSTCR Product Status: Obsolete

Win Source Part Number: 986765-CSTCR4M00G15L99-R0
Category: Crystals, Oscillators, Resonators>Resonators
Series: CERALOCK® CSTCR
Type: Ceramic
Features: Built in Capacitor
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 39 pF
Frequency: 4 MHz
Height: 0.047" (1.19mm)
Frequency Stability: ±0.08%
Frequency Tolerance: ±0.1%
Package / Case: 3-SMD, Non-Standard
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-7861-2,490-7861-1,CSTCR4M00G15L99-R0-ND,490-7861-6
Base Product Number: CSTCR
Product Status: Obsolete

Buy Now Datasheet
Resonators - 490-7861-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7861-2-ND
Resonators 490-7861-2-ND
4MHz Ceramic Resonator Built in Capacitor 39pF ±0.08% 0°C ~ 70°C Surface Mount

4MHz Ceramic Resonator Built in Capacitor 39pF ±0.08% 0°C ~ 70°C Surface Mount

Buy Now Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site Datasheet
CERAMIC RES 4.0000MHZ 39PF SMD

CERAMIC RES 4.0000MHZ 39PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Resonators Resonators Resonators
Product Number 986765-CSTCR4M00G15L99-R0 490-7861-2-ND CSTCR4M00G15L99-R0 CSTCR4M00G15L99-R0
Product Name Crystals, Oscillators, Resonators - Resonators Resonators Resonators Resonators
Oscillator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 4 MHz 4 MHz 4 MHz
Frequency Tolerance 0.1000 % 0.1000 % 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-040-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Oscillators - 296-45374-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers