Murata Electronics SMD 27MHz 5pF 50Ohm Clock and Timing IC CSTCG27M0V51-R0

Description
no adjustment is necessary for os cillation circuits / Ceramic Resonator 27MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG27M0V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG27M0V51-R0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
no adjustment is necessary for os cillation circuits / Ceramic Resonator 27MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG27M0V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG27M0V51-R0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 27MHz 5pF 50Ohm Clock and Timing IC - 174-CSTCG27M0V51-R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27MHz 5pF 50Ohm Clock and Timing IC
174-CSTCG27M0V51-R0
SMD 27MHz 5pF 50Ohm Clock and Timing IC 174-CSTCG27M0V51-R0
no adjustment is necessary for os cillation circuits / Ceramic Resonator 27MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG27M0V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG27M0V51-R0 can be used for catalog matching and distributor lookup.

no adjustment is necessary for os cillation circuits / Ceramic Resonator 27MHz ±0.5% (Tol) ±0.3% (Stability) 5pF 50Ohm 3-Pin SMD T/R Product overview: CSTCG27M0V51-R0 from Murata Electronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27MHz, 5pF, 50Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 27MHz, 5pF, 50Ohm, Clock and Timing IC, Resonators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 174-CSTCG27M0V51-R0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 174-CSTCG27M0V51-R0
Product Name SMD 27MHz 5pF 50Ohm Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TPL5010 TPL5010 Ultra-Low Power System Timer with Watchdog functionality and Manual Rese - TPL5010DDCT - Texas Instruments
Specs
Package Type SOT
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers