Texas Instruments NA556 Dual Precision Timers NA556N

Description
Dual Precision Timers 14-PDIP -40 to 105
Request a Quote Datasheet
Description
Dual Precision Timers 14-PDIP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NA556 Dual Precision Timers - NA556N - Texas Instruments
Dallas, TX, United States
NA556 Dual Precision Timers
NA556N
NA556 Dual Precision Timers NA556N
Dual Precision Timers 14-PDIP -40 to 105

Dual Precision Timers 14-PDIP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
689-NA556N
Dual Clock and Timing IC 689-NA556N
Standard Timer Dual 14-Pin PDIP Tube Product overview: NA556N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA556N can be used for catalog matching and distributor lookup.

Standard Timer Dual 14-Pin PDIP Tube Product overview: NA556N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-NA556N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - 296-21755-5-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-21755-5-ND
Programmable Timers and Oscillators 296-21755-5-ND
555 Type, Timer/Oscillator (Dual) IC 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 14-PDIP

Buy Now Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA556N - 1229333-NA556N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA556N
1229333-NA556N
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA556N 1229333-NA556N
Manufacturer: Texas Instruments Win Source Part Number: 1229333-NA556N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1229333-NA556N
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number NA556N 689-NA556N 296-21755-5-ND 1229333-NA556N
Product Name NA556 Dual Precision Timers Dual Clock and Timing IC Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA556N
Package Type PDIP,SOIC Rail/Tube Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESS - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
SE555M Precision Timer - M38510/10901BPA - Texas Instruments
Specs
Package Type CDIP,LCCC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
4 suppliers