Murata Power Solutions Resonators CSTCE8M00G52A-R0

Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7858-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7858-2-ND
Resonators 490-7858-2-ND
8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site
CERAMIC RES 8.0000MHZ 10PF SMD

CERAMIC RES 8.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-7858-2-ND CSTCE8M00G52A-R0 CSTCE8M00G52A-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1733-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details