8MHz Ceramic Resonator Built in Capacitor 33pF ±0.08% 0°C ~ 70°C Surface Mount
CERAMIC RES 8.0000MHZ 33PF SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resonators | Resonators |
| Product Number | 490-11071-2-ND | CSTCE8M00G15L99-R0 |
| Product Name | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free; Built-in Capacitor |