Murata Power Solutions Resonators CSTCE8M00G15C99-R0

Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7857-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7857-2-ND
Resonators 490-7857-2-ND
8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% -40°C ~ 125°C Surface Mount

8MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 33PF SMD

CERAMIC RES 8.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-7857-2-ND CSTCE8M00G15C99-R0 CSTCE8M00G15C99-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABMM2 MHz Crystal - ABMM2-8.000MHZ-E2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
Frequency Stability 20 ppm
View Details
9 suppliers