Murata Electronics Resonators CSTCE20M0V53A-R0

Description
RESONATOR 20MHZ CERM
Description
RESONATOR 20MHZ CERM

Suppliers

Company
Product
Description
Supplier Links
RESONATOR 20MHZ CERM

RESONATOR 20MHZ CERM

Supplier's Site
RESONATOR 20MHZ CERM

RESONATOR 20MHZ CERM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators
Product Number CSTCE20M0V53A-R0 CSTCE20M0V53A-R0
Product Name Resonators Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-250-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABM3B MHz Crystal - ABM3B-11.0592MHZ-10-1-U-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 10 ppm
View Details
6 suppliers