Murata Electronics Resonators CSTCE20M0V51-R0

Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5993-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5993-2-ND
Resonators 490-5993-2-ND
20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

20MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 40 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 20.0000MHZ 5PF SMD

CERAMIC RES 20.0000MHZ 5PF SMD

Supplier's Site
CERAMIC RES 20.0000MHZ 5PF SMD

CERAMIC RES 20.0000MHZ 5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-5993-2-ND CSTCE20M0V51-R0 CSTCE20M0V51-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 1206 (3216 Metric) Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTBF455E - 036798-ZTBF455E - Win Source Electronics
ECS Inc. International
Specs
Resonator Type Ceramic; Ceramic
Package / Form Factor Surface Mount
Frequency 0.4550 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
AMPM XO (Standard) MEMS - AMPMDFD-70.0000T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 70 MHz
Frequency Stability 25 ppm
View Details
2 suppliers