Murata Electronics Resonators CSTCE18M4V53-R0

Description
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7854-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7854-2-ND
Resonators 490-7854-2-ND
18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount

18.432MHz Ceramic Resonator Built in Capacitor 15pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 18.4320MHZ 15PF SMD

CERAMIC RES 18.4320MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 18.4320MHZ 15PF SMD

CERAMIC RES 18.4320MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-7854-2-ND CSTCE18M4V53-R0 CSTCE18M4V53-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-HFR-20.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 20 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details