Murata Power Solutions Resonators CSTCE16M0V53C-R0

Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-7852-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-7852-2-ND
Resonators 490-7852-2-ND
16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 15pF ±0.15% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators 16Mhz 0.5% 15pF - 535-CSTCE16M0V53C-R0 - Utmel Electronic Limited
Hong Kong, China
Resonators 16Mhz 0.5% 15pF
535-CSTCE16M0V53C-R0
Resonators 16Mhz 0.5% 15pF 535-CSTCE16M0V53C-R0
Resonators 16Mhz 0.5% 15pF

Resonators 16Mhz 0.5% 15pF

Supplier's Site
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site Datasheet
CERAMIC RES 16.0000MHZ 15PF SMD

CERAMIC RES 16.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 490-7852-2-ND 535-CSTCE16M0V53C-R0 CSTCE16M0V53C-R0 CSTCE16M0V53C-R0
Product Name Resonators Resonators 16Mhz 0.5% 15pF Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole
Features / Standards Built-in Capacitor
View Details