Murata Power Solutions Resonators CSTCE16M0V51-R0

Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5992-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5992-2-ND
Resonators 490-5992-2-ND
16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -20°C ~ 80°C Surface Mount

16MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - CSTCE16M0V51-R0 - 1163603-CSTCE16M0V51-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE16M0V51-R0
1163603-CSTCE16M0V51-R0
Resonators - CSTCE16M0V51-R0 1163603-CSTCE16M0V51-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163603-CSTCE16M0V51 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163603-CSTCE16M0V51-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now
CERAMIC RES 16.0000MHZ 5PF SMD

CERAMIC RES 16.0000MHZ 5PF SMD

Supplier's Site
Crystal/Oscillator - 101577154 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
101577154
Crystal/Oscillator 101577154
CERAMIC RESONATOR 16.0000MHZ 5PF SMD 1206 (3216) CASE. FREE 2 YEAR RADWELL WARRANTY

CERAMIC RESONATOR 16.0000MHZ 5PF SMD 1206 (3216) CASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CERAMIC RES 16.0000MHZ 5PF SMD

CERAMIC RES 16.0000MHZ 5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators Resonators
Product Number 490-5992-2-ND 1163603-CSTCE16M0V51-R0 CSTCE16M0V51-R0 101577154 CSTCE16M0V51-R0
Product Name Resonators Resonators - CSTCE16M0V51-R0 Resonators Crystal/Oscillator Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 1206 (3216 Metric) Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details