Murata Electronics Resonators - CSTCE15M0V53-R0 CSTCE15M0V53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163602-CSTCE15M0V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163602-CSTCE15M0V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE15M0V53-R0 - 1163602-CSTCE15M0V53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE15M0V53-R0
1163602-CSTCE15M0V53-R0
Resonators - CSTCE15M0V53-R0 1163602-CSTCE15M0V53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163602-CSTCE15M0V53 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163602-CSTCE15M0V53-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1163602-CSTCE15M0V53-R0 CSTCE15M0V53-R0 CSTCE15M0V53-R0
Product Name Resonators - CSTCE15M0V53-R0 Resonators Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-4.19-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4.19 MHz
View Details
2 suppliers
Resonator - SMCE-3225 50MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABM8W MHz Crystal - ABM8W-12.0000MHZ-8-B1U-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 10 ppm
View Details
6 suppliers