Murata Electronics
Resonators
CSTCE12M8V53-R0
Description
Resonator Surface Mount
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Resonator Surface Mount
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resonators |
Resonators |
|
Product Number
|
CSTCE12M8V53-R0-ND |
CSTCE12M8V53-R0 |
|
Product Name
|
Resonators |
Resonators |
|
Package / Form Factor
|
Surface Mount; 3-SMD, Non-Standard
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
View Details
Features / Standards
RoHS; Lead-Free
Frequency
15 MHz
Frequency Stability
50 ppm
View Details
2 suppliers