Murata Electronics Resonators CSTCE12M5G55-R0

Description
12.5MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
12.5MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-11066-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11066-2-ND
Resonators 490-11066-2-ND
12.5MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount

12.5MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - CSTCE12M5G55-R0 - 1163601-CSTCE12M5G55-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE12M5G55-R0
1163601-CSTCE12M5G55-R0
Resonators - CSTCE12M5G55-R0 1163601-CSTCE12M5G55-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163601-CSTCE12M5G55 -R0 Series: CERALOCK CSTCE Packaging: Reel - TR Type: Ceramic Operating Temperature Range: -20°C ~ 80°C Features: Built in Capacitor Package: 3-SMD, Non-Standard Mounting: SMD Capacitance: 33pF Frequency: 12.5MHz Height: 0.031" (0.79mm) Size: 0.126" L x 0.051" W (3.20mm x 1.30mm) Frequency Stability: ±0.2% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Manufacturer Homepage: www.murata.com Alternative Parts (Cross-Reference): CSTCE12M5G55B0; CSTCE12M5G55A-R0; Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163601-CSTCE12M5G55-R0
Series: CERALOCK CSTCE
Packaging: Reel - TR
Type: Ceramic
Operating Temperature Range: -20°C ~ 80°C
Features: Built in Capacitor
Package: 3-SMD, Non-Standard
Mounting: SMD
Capacitance: 33pF
Frequency: 12.5MHz
Height: 0.031" (0.79mm)
Size: 0.126" L x 0.051" W (3.20mm x 1.30mm)
Frequency Stability: ±0.2%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Manufacturer Homepage: www.murata.com
Alternative Parts (Cross-Reference): CSTCE12M5G55B0; CSTCE12M5G55A-R0;
Introduction Date: January 01, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CERAMIC RES 12.5000MHZ 33PF SMD

CERAMIC RES 12.5000MHZ 33PF SMD

Supplier's Site
CERAMIC RES 12.5000MHZ 33PF SMD

CERAMIC RES 12.5000MHZ 33PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators Resonators
Product Number 490-11066-2-ND 1163601-CSTCE12M5G55-R0 CSTCE12M5G55-R0 CSTCE12M5G55-R0
Product Name Resonators Resonators - CSTCE12M5G55-R0 Resonators Resonators
Resonator Type Ceramic Ceramic; Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-SDR1 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Features / Standards RoHS
Frequency 315 to 433 MHz
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details