Murata Electronics Resonators CSTCE12M5G52-R0

Description
Resonator Surface Mount
Request a Quote Datasheet
Description
Resonator Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCE12M5G52-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
Resonators - CSTCE12M5G52-R0 - 1163600-CSTCE12M5G52-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE12M5G52-R0
1163600-CSTCE12M5G52-R0
Resonators - CSTCE12M5G52-R0 1163600-CSTCE12M5G52-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163600-CSTCE12M5G52 -R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163600-CSTCE12M5G52-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet
Ceramic Resonators CSTCE12M5G52-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number CSTCE12M5G52-R0-ND 1163600-CSTCE12M5G52-R0 CSTCE12M5G52-R0 CSTCE12M5G52-R0
Product Name Resonators Resonators - CSTCE12M5G52-R0 Resonators Ceramic Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Surface Mount Crystals - ECS-500-10-33-RTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details