12MHz Ceramic Resonator Built in Capacitor 33pF ±0.13% 40 Ohms -40°C ~ 125°C Surface Mount
CERAMIC RES 12.0000MHZ 33PF SMD
CERAMIC RES 12.0000MHZ 33PF SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resonators | Resonators | Resonators |
| Product Number | 490-12584-2-ND | CSTCE12M0G15C99-R0 | CSTCE12M0G15C99-R0 |
| Product Name | Resonators | Resonators | Resonators |
| Resonator Type | Ceramic | Ceramic | Ceramic |
| Package / Form Factor | Surface Mount; 3-SMD, Non-Standard | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | RoHS; Lead-Free; Built-in Capacitor |