Murata Power Solutions Resonators CSTCE10M0G55Z-R0

Description
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-4715-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-4715-2-ND
Resonators 490-4715-2-ND
10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 33pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
Resonators - CSTCE10M0G55Z-R0 - 1163599-CSTCE10M0G55Z-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCE10M0G55Z-R0
1163599-CSTCE10M0G55Z-R0
Resonators - CSTCE10M0G55Z-R0 1163599-CSTCE10M0G55Z-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163599-CSTCE10M0G55 Z-R0 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163599-CSTCE10M0G55Z-R0
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 33PF SMD

CERAMIC RES 10.0000MHZ 33PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators Resonators
Product Number 490-4715-2-ND 1163599-CSTCE10M0G55Z-R0 CSTCE10M0G55Z-R0 CSTCE10M0G55Z-R0
Product Name Resonators Resonators - CSTCE10M0G55Z-R0 Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-TXO-5032-250-TR - ECS Inc. International
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 854 MHz
View Details