Murata Power Solutions Resonators CSTCE10M0G52A-R0

Description
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-11063-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-11063-2-ND
Resonators 490-11063-2-ND
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 490-11063-2-ND CSTCE10M0G52A-R0 CSTCE10M0G52A-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1104CT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 1512 (3731 Metric)
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 20MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 20 MHz
View Details
ASCO XO (Standard) Crystal - ASCO2-24.000MHZ-EK-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
5 suppliers