Murata Electronics Resonators CSTCE10M0G52-R0

Description
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-5991-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-5991-2-ND
Resonators 490-5991-2-ND
10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -20°C ~ 80°C Surface Mount

10MHz Ceramic Resonator Built in Capacitor 10pF ±0.2% 40 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site
CERAMIC RES 10.0000MHZ 10PF SMD

CERAMIC RES 10.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-5991-2-ND CSTCE10M0G52-R0 CSTCE10M0G52-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 1206 (3216 Metric) Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - X922-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
ASCO XO (Standard) Crystal - ASCO-25.000MHZ-EK-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 30 ppm
View Details
2 suppliers