Murata Electronics Resonators CSTCC8M66G53A-R0

Description
CER RESONATOR SMD
Description
CER RESONATOR SMD

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTCC8M66G53A-R0
Product Name Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Resonators - ECS-DR2 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 to 434 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details