Murata Electronics Resonators CSTCC8M00G53A-R0

Description
CER RESONATOR SMD
Datasheet
Description
CER RESONATOR SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number CSTCC8M00G53A-R0 CSTCC8M00G53A-R0
Product Name Resonators Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-080-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
5 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
ABM8G MHz Crystal - ABM8G-14.7456MHZ-B4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.75 MHz
Frequency Stability 30 ppm
View Details
5 suppliers