Murata Power Solutions Resonators CSTCC8M00G53-R0

Description
CERAMIC RES 8.0000MHZ 15PF SMD
Datasheet
Description
CERAMIC RES 8.0000MHZ 15PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 8.0000MHZ 15PF SMD

CERAMIC RES 8.0000MHZ 15PF SMD

Supplier's Site
Resonator, Piezoelectric, 8Mhz, Smd; Frequency Murata - 25M8755 - Newark, An Avnet Company
Chicago, IL, United States
Resonator, Piezoelectric, 8Mhz, Smd; Frequency Murata
25M8755
Resonator, Piezoelectric, 8Mhz, Smd; Frequency Murata 25M8755
RESONATOR, PIEZOELECTRIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

RESONATOR, PIEZOELECTRIC, 8MHZ, SMD; Frequency:8MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet
CERAMIC RES 8.0000MHZ 15PF SMD

CERAMIC RES 8.0000MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number CSTCC8M00G53-R0 25M8755 CSTCC8M00G53-R0
Product Name Resonators Resonator, Piezoelectric, 8Mhz, Smd; Frequency Murata Resonators
Resonator Type Ceramic RC Resonator Ceramic
Package / Form Factor Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Cavity Resonators -  - Knowles
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards Built-in Capacitor; Military Standard
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details