Murata Electronics Resonators CSTCC6M00G56-R0

Description
CERAMIC RES 6.0000MHZ 47PF SMD
Description
CERAMIC RES 6.0000MHZ 47PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 6.0000MHZ 47PF SMD

CERAMIC RES 6.0000MHZ 47PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCC6M00G56-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34R-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABLJO VCXO Crystal - ABLJO-V-106.250MHZ - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 106 MHz
Frequency Stability 45 ppm
View Details
2 suppliers