MURATA ELECTRONICS
CSTCC5M53G53-R0 -- RESONATORS
Murata Electronics
Resonators
CSTCC5M53G53-R0
Description
CER RESONATOR SMD
-
Acme Chip Technology Co., Limited
Description
CER RESONATOR SMD
Technical Specifications
|
Product Category
|
Resonators |
|
Product Number
|
CSTCC5M53G53-R0 |
|
Product Name
|
Resonators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Interquip Electronics Co., Ltd.
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Frequency
156 MHz
Frequency Stability
25 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4 suppliers