Murata Electronics Resonators CSTCC4M19G53-R0

Description
CER RESONATOR SMD
Description
CER RESONATOR SMD

Suppliers

Company
Product
Description
Supplier Links
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCC4M19G53-R0
Product Name Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34B-C-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 10MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 MHz
View Details
ABM8 MHz Crystal - ABM8-25.000MHZ-B2-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
5 suppliers