Murata Electronics Crystal/Oscillator CSTCC4M00G53-R0

Description
RESONATORS 4.00 MHZ 0.5% SM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESONATORS 4.00 MHZ 0.5% SM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal/Oscillator - 89381254 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
89381254
Crystal/Oscillator 89381254
RESONATORS 4.00 MHZ 0.5% SM. FREE 2 YEAR RADWELL WARRANTY

RESONATORS 4.00 MHZ 0.5% SM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Resonators CSTCC4M00G53-R0
Ceramic Resonators

Ceramic Resonators

Supplier's Site
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 89381254 CSTCC4M00G53-R0 CSTCC4M00G53-R0
Product Name Crystal/Oscillator Ceramic Resonators Resonators
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTT20.00MX -  - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Frequency 20 MHz
Frequency Tolerance 0.5000 %
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 340 MHz
View Details