Murata Electronics Resonators - CSTCC3M68G56A-R0 CSTCC3M68G56A-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163598-CSTCC3M68G56 A-R0 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163598-CSTCC3M68G56 A-R0 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC3M68G56A-R0 - 1163598-CSTCC3M68G56A-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC3M68G56A-R0
1163598-CSTCC3M68G56A-R0
Resonators - CSTCC3M68G56A-R0 1163598-CSTCC3M68G56A-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1163598-CSTCC3M68G56 A-R0 Manufacturer Homepage: www.murata.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163598-CSTCC3M68G56A-R0
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Resonators - CSTCC3M68G56A-R0-ND - DigiKey
Thief River Falls, MN, United States
Resonator Surface Mount

Resonator Surface Mount

Buy Now Datasheet
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators Resonators
Product Number 1163598-CSTCC3M68G56A-R0 CSTCC3M68G56A-R0-ND CSTCC3M68G56A-R0
Product Name Resonators - CSTCC3M68G56A-R0 Resonators Resonators
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP - ECS Inc. International
ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 1.84 to 20 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
SAW Filter - WFA63D0827FF - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 1.4x1.1x0.5mm
Features / Standards RoHS; Lead-Free
View Details