Murata Power Solutions Resonators - CSTCC3M68G53-R0 CSTCC3M68G53-R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1030744-CSTCC3M68G53 -R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 3.68MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1030744-CSTCC3M68G53 -R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 3.68MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSTCC3M68G53-R0 - 1030744-CSTCC3M68G53-R0 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSTCC3M68G53-R0
1030744-CSTCC3M68G53-R0
Resonators - CSTCC3M68G53-R0 1030744-CSTCC3M68G53-R0
Manufacturer: Murata Electronics North America Win Source Part Number: 1030744-CSTCC3M68G53 -R0 Packaging: Reel - TR Type: Ceramic Features: Built in Capacitor Mounting: SMD (SMT) Capacitance: 15pF Frequency: 3.68MHz Frequency Stability: ±0.3% Frequency Tolerance: ±0.5% Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 80°C Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1030744-CSTCC3M68G53-R0
Packaging: Reel - TR
Type: Ceramic
Features: Built in Capacitor
Mounting: SMD (SMT)
Capacitance: 15pF
Frequency: 3.68MHz
Frequency Stability: ±0.3%
Frequency Tolerance: ±0.5%
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 80°C
Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CERAMIC RES 3.6800MHZ 15PF SMD

CERAMIC RES 3.6800MHZ 15PF SMD

Supplier's Site
CERAMIC RES 3.6800MHZ 15PF SMD

CERAMIC RES 3.6800MHZ 15PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 1030744-CSTCC3M68G53-R0 CSTCC3M68G53-R0 CSTCC3M68G53-R0
Product Name Resonators - CSTCC3M68G53-R0 Resonators Resonators
Resonator Type Ceramic; Ceramic Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR1-4.00-A-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Resonator - SMCM-2016 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
ABLS3 MHz Crystal - ABLS3-4.9152MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 4.92 MHz
Frequency Stability 30 ppm
View Details
4 suppliers