Murata Power Solutions Resonators CSTCC3M58G56-R0

Description
3.58MHz Ceramic Resonator Built in Capacitor 47pF 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
3.58MHz Ceramic Resonator Built in Capacitor 47pF 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-16664-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-16664-2-ND
Resonators 490-16664-2-ND
3.58MHz Ceramic Resonator Built in Capacitor 47pF 50 Ohms -20°C ~ 80°C Surface Mount

3.58MHz Ceramic Resonator Built in Capacitor 47pF 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 3.5800MHZ 47PF SMD

CERAMIC RES 3.5800MHZ 47PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-16664-2-ND CSTCC3M58G56-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTP-4.19-30-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 4.19 MHz
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
ABM3 MHz Crystal - ABM3-27.000MHZ-D2Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 30 ppm
View Details
8 suppliers