Murata Electronics Resonators CSTCC3M58G53A-R0

Description
CERAMIC RES 3.5800MHZ 15PF SMD
Description
CERAMIC RES 3.5800MHZ 15PF SMD

Suppliers

Company
Product
Description
Supplier Links
CERAMIC RES 3.5800MHZ 15PF SMD

CERAMIC RES 3.5800MHZ 15PF SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators
Product Number CSTCC3M58G53A-R0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2532HS-270-3-G - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-1612 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
AMPM XO (Standard) MEMS - AMPMEFB-2.0800T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 2.08 MHz
Frequency Stability 25 ppm
View Details
2 suppliers